EN
  • EN
  • DE

MA4CS102A

Part No MA4CS102A
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074653-MA4CS102A
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4CS102A CAD Model

Description

The MA4CS102A is a PIN diode manufactured by M/A-Com Technology Solutions, designed for applications requiring low insertion loss and high isolation. It's commonly used in RF and microwave switches, attenuators, and phase shifters. The robust design ensures reliable performance in various operating conditions.

Applications:

  • RF Switches: Used in single-pole double-throw (SPDT), single-pole triple-throw (SP3T), and other multi-throw switches.
  • Attenuators: Implemented in both fixed and variable attenuators for controlling signal levels.
  • Phase Shifters: Employed in phase shifting circuits for adjusting the phase of RF signals.
  • Limiters: Protects sensitive receiver components from high input power levels.
  • Radar Systems: Integrated into transmit/receive (T/R) modules for radar applications.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on-state.
  • High Isolation: Provides excellent signal isolation when the diode is in the off-state.
  • Fast Switching Speed: Enables rapid switching between the on and off states.
  • Low Capacitance: Reduces the loading effect on the RF circuit.
  • Surface Mount Package: Facilitates easy and efficient integration into circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity.
  • Increased Design Flexibility: Fast switching speed allows for dynamic signal control.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation in the circuit.
  • Simplified Circuit Design: Surface mount package simplifies assembly and reduces the required board space.
  • Enhanced Reliability: Robust design ensures consistent performance over a wide range of environmental conditions.

Additional Details:

The MA4CS102A PIN diode offers a combination of electrical characteristics suitable for demanding RF and microwave applications. Its typical parameters include low forward resistance, high reverse breakdown voltage, and low junction capacitance. It is commonly available in a surface-mount package, facilitating automated assembly. Proper biasing techniques are important to achieve optimal performance. For precise specifications, refer to the official datasheet. The diode is often used in test and measurement equipment, telecommunications infrastructure, and military communication systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess