EN
  • EN
  • DE

MC74AC10DTR2G

Part No MC74AC10DTR2G
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077691-MC74AC10DTR2G
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74AC10DTR2G CAD Model

Description

The MC74AC10DTR2G, manufactured by Rochester Electronics, is a triple 3-input NAND gate from the Advanced CMOS (AC) logic family. Rochester Electronics specializes in continuing the production and support of discontinued or legacy components, ensuring their availability for long-term applications.

Applications:

  • Logic Circuits: Implementing NAND logic functions in various digital circuits.
  • Digital Design: Used in digital systems requiring NAND gates, such as combinational logic circuits, decoders, and encoders.
  • Industrial Control: Used in industrial automation and control systems for implementing logic functions.

Features:

  • Triple 3-Input NAND Gate: Contains three independent 3-input NAND gates in a single package.
  • Advanced CMOS (AC) Logic: Provides high speed and low power consumption compared to older logic families like TTL.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Output Drive Capability: Can drive multiple logic inputs.
  • Surface Mount Package: Available in a surface mount package (likely SOIC or TSSOP, depending on the exact variant indicated by the suffix).

Benefits:

  • High Speed: AC logic family offers fast switching speeds.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage: Provides flexibility in power supply design.
  • Long-Term Availability: Rochester Electronics ensures continued availability of this component.

Additional Details:

The MC74AC10DTR2G typically operates with a supply voltage between 2V and 6V. Propagation delay and power consumption characteristics are specified in the datasheet. The 'DTR2G' suffix indicates the package type and tape-and-reel packaging. Datasheets and technical support are available from Rochester Electronics for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess