EN
  • EN
  • DE

MA4CS102E

Part No MA4CS102E
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074652-MA4CS102E
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4CS102E CAD Model

Description

The MA4CS102E is a PIN diode designed for use in a variety of RF and microwave applications. Manufactured by M/A-Com Technology Solutions, this diode offers low insertion loss and high isolation, making it suitable for switching and attenuation circuits. Its robust design ensures reliable performance in demanding environments.

Applications:

  • RF Switches: Used in SPDT, SP3T, and SP4T switches for signal routing.
  • Attenuators: Implemented in variable and fixed attenuators for signal level control.
  • Phase Shifters: Employed in phase shifting networks for adjusting the phase of RF signals.
  • Limiters: Protects sensitive receiver components from high power signals.
  • Radar Systems: Used in transmit/receive modules for radar applications.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides excellent signal isolation in the off-state.
  • Fast Switching Speed: Enables rapid switching between states.
  • Low Capacitance: Reduces the loading effect on the RF circuit.
  • Surface Mount Package: Facilitates easy integration into circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal integrity.
  • Increased Design Flexibility: Fast switching speed allows for dynamic signal control.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation.
  • Simplified Circuit Design: Surface mount package simplifies assembly and reduces board space.
  • Enhanced Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Additional Details:

The MA4CS102E's electrical characteristics include a low forward resistance and a high reverse breakdown voltage. It is typically packaged in a small surface mount package, allowing for efficient use of board space. The diode is designed to operate over a wide temperature range, making it suitable for use in harsh environments. Proper biasing is essential for optimal performance. The specific parameters will vary slightly based on the specific manufacturing lot; consult the datasheet for precise values.

The MA4CS102E is commonly used in telecommunications equipment, test and measurement instruments, and military applications where high performance and reliability are critical.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess