EN
  • EN
  • DE
  • IT

MA4P7433-1068T

Part No MA4P7433-1068T
Manufacturer M/A-Com Technology Solutions
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-143
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macom.com
Win Source Part Number 754622-MA4P7433-1068T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA4P7433-1068T CAD Model

Description

The MA4P7433-1068T is a series-connected HMIC (Hybrid Microwave Integrated Circuit) PIN diode pair from M/A-Com Technology Solutions. These diodes are designed for high-performance switching applications in microwave and millimeter-wave frequencies. PIN diodes are used as switches and attenuators in RF and microwave circuits due to their ability to change resistance based on the applied bias current.

Applications:

  • Phase Shifters: Used in phase shifters for beam steering applications in radar systems.
  • Switch Matrices: Implemented in switch matrices for routing signals in communication systems.
  • Attenuators: Used to control the signal level in receiver front-ends and other RF circuits.
  • Radar Systems: High-speed switching for radar pulse modulation.
  • Test and Measurement Equipment: Used in automated test equipment for RF and microwave testing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides high isolation in the off-state.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Low Capacitance: Minimizes signal distortion at high frequencies.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation improve the overall performance of RF and microwave systems.
  • High-Speed Switching: Fast switching speed enables high-data-rate communication systems.
  • Compact Design: Small surface mount package enables compact system designs.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Cost-Effective Solution: Offers a cost-effective solution for high-performance switching applications.

Technical Specifications: The MA4P7433-1068T is characterized by its low insertion loss, high isolation, and fast switching speed. Consult the datasheet for detailed specifications including operating frequency range, insertion loss, isolation, switching time, and power handling capability. The datasheet also provides information on the package dimensions and recommended mounting techniques.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess