EN
  • EN
  • DE

MAAM-007239

Part No MAAM-007239
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1074725-MAAM-007239
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAM-007239 CAD Model

Description

The MAAM-007239 from M/A-Com Technology Solutions is a 4-Way Power Divider/Combiner. It is designed for applications requiring equal power division or combining of RF signals across a broad frequency range.

Applications:

  • Power Amplifiers: Combining the output of multiple amplifiers.
  • Receiver Systems: Dividing signal for multiple receivers.
  • Test and Measurement Equipment: Signal splitting and combining.
  • Wireless Communication Systems: Used in various wireless infrastructure and devices.
  • Radar Systems: Signal distribution in radar front-ends.

Features:

  • Wideband Performance: Operates over a broad frequency range, typically from DC to several GHz (specific frequency range should be confirmed in the datasheet).
  • Low Insertion Loss: Minimizes signal attenuation during power division/combining.
  • High Isolation: Provides good isolation between output ports, preventing signal leakage.
  • Good Amplitude and Phase Balance: Ensures equal power division and minimal phase difference between output ports.
  • Surface Mount Package: Designed for easy integration into printed circuit boards.

Benefits:

  • Improved System Performance: Enables efficient power combining and division, leading to enhanced signal strength and reliability.
  • Simplified Design: Reduces the complexity of RF circuit design.
  • Reduced Component Count: Integrates the functionality of multiple discrete components into a single package.
  • Cost-Effective Solution: Provides a cost-effective way to achieve power division/combining functionality.
  • Compact Size: Allows for miniaturization of RF systems.

Additional Details:

The MAAM-007239 is typically available in a surface-mount package. The specific impedance is usually 50 ohms. Refer to the datasheet for detailed electrical specifications, including insertion loss, isolation, VSWR, and power handling capabilities. It is commonly used in systems requiring high reliability and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess