EN
  • EN
  • DE

MAATSS0020TR

Part No MAATSS0020TR
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829537-MAATSS0020TR
Ultra Librarian 3D Model Ultra Librarian MAATSS0020TR CAD Model

Description

The MAATSS0020TR is a silicon PIN diode SPDT switch from M/A-Com Technology Solutions. It's designed for high-performance switching applications in the 0.5 to 6 GHz frequency range. This switch offers low insertion loss, high isolation, and fast switching speeds, making it suitable for various wireless communication and radar systems.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters for signal routing and switching.
  • Radar Systems: Employed in radar front-ends for transmit/receive switching and signal control.
  • Test and Measurement Equipment: Incorporated in signal generators, spectrum analyzers, and network analyzers for accurate signal switching.
  • Satellite Communication: Utilized in satellite transceivers for signal routing and switching.
  • Military Communications: Applied in secure communication systems requiring high-performance switching.

Features:

  • Broadband Performance: Operates effectively across a wide frequency range (0.5 to 6 GHz).
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Prevents signal leakage between ports, maintaining signal integrity.
  • Fast Switching Speed: Enables rapid signal switching, improving system response time.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and system performance.
  • Increased System Reliability: Robust design and construction ensure reliable operation in demanding environments.
  • Simplified Design: Compact surface mount package simplifies circuit design and reduces board space.
  • Reduced Power Consumption: Low insertion loss minimizes power dissipation, improving energy efficiency.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Additional Details:

The MAATSS0020TR typically operates with a control voltage of +5V and -5V. It features a typical insertion loss of 0.5 dB and isolation of 30 dB at 2 GHz. The switching speed is typically less than 5 ns. The operating temperature range is typically -55°C to +125°C. It comes in a small surface mount package suitable for automated assembly. The part is suitable for high-volume applications requiring consistent performance and reliability.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess