EN
  • EN
  • DE
  • IT

SMMD832-SOD323

Part No SMMD832-SOD323
Manufacturer M/A-Com Technology Solutions
Catalog RF Diodes
Description DIODE,SRD-CHIP-PACKAGE, SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 20V
Current - Max 100 mA
Capacitance @ Vr, F 0.8pF @ 6V, 1MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TA)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SMMD832
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1026732-SMMD832-SOD323
Ultra Librarian 3D Model Ultra Librarian SMMD832-SOD323 CAD Model

Description

The SMMD832-SOD323 is a PIN diode designed for RF applications.

  • Manufacturer: M/A-Com Technology Solutions
  • Series: SMMD832
  • Maximum Current Rating: 100mA
  • Capacitance: 0.8pF @ 6V and 1MHz
  • Peak Reverse Voltage: 20V
  • Power Dissipation: 250mW
  • Package: SC-76, SOD-323
  • Status: active product

You May Also Be Interested in

Microchip Technology
SI PPIN HERMETIC GLASS AXIAL
Need more? Email Us
Microchip Technology
SI PIN HERMETIC MELF
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 50V 250MW SC70-3
Lowest to $52.7820
Skyworks Solutions Inc.
RF DIODE PIN 100V 250MW SOT23
Lowest to $1.2543
M/A-Com Technology Solutions
PIN B0NDED SL,ODS186 / RF Diode PIN - Single 35V 100 mA 2 W ODS-186
Need more? Email Us
Rohm Semiconductor
DIODE PIN 50V
Lowest to $0.2436
Microchip Technology
SI PPIN HERMETIC MELF
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 50V 250MW SOT23-3
Lowest to $22.6191
ON Semiconductor
DIODE SCHOTTKY 7V 225MW SOT23-3
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess