EN
  • EN
  • DE

SMP1321-003LF

Part No SMP1321-003LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description RF DIODE PIN 100V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Diode Type PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 100V
Capacitance @ Vr, F 0.25pF @ 30V, 1MHz
Resistance @ If, F 2Ohm @ 10mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TA)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 669396-SMP1321-003LF
Ultra Librarian 3D Model Ultra Librarian SMP1321-003LF CAD Model

Description

The SMP1321-003LF is an RF diode from Skyworks Solutions Inc.

  • Application: It is designed for use in discrete semiconductor products and belongs to the SMP series.
  • Type: This diode is a PIN type diode with 1 pair common anode configuration.
  • Capacitance: With a capacitance of 0.25pF @ 30V and 1MHz, the SMP1321-003LF offers low capacitance for high-frequency applications.
  • Peak Reverse Voltage: It has a maximum peak reverse voltage of 100V, ensuring reliable performance in various RF circuits.
  • Power Dissipation: The diode also has a power dissipation of 250mW
  • Resistance: and a resistance of 2Ohm @ 10mA and 100MHz.
  • Mounting: The SMP1321-003LF is surface mountable, thanks to its TO-236-3, SC-59, SOT-23-3 package.
  • Temperature Range: It can operate in a wide temperature range of -65°C to 150°C, making it suitable for harsh environments.
  • Status: Although this product is obsolete, it was widely used in RF applications where low capacitance and high-frequency performance were required.

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD,GB3
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
Infineon Technologies
BAR 63-02L E6327 Infineon Technologies PIN Diodes Silicon PIN Diodes datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
ASSEMBLY,DIODE,PIN,PLASTIC,CK,LE
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 200V 2.5W AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1199 $61.5945
130+ $0.9189 $119.4570
195+ $0.8903 $173.6085
270+ $0.8616 $232.6320
350+ $0.8328 $291.4800
465+ $0.7466 $347.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess