EN
  • EN
  • DE

SW-452TR

Part No SW-452TR
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349715-SW-452TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-452TR CAD Model

Description

The M/A-Com Technology Solutions SW-452TR is a high-performance SPDT (Single Pole Double Throw) switch designed for various RF and microwave applications. This switch offers excellent isolation, low insertion loss, and fast switching speeds, making it suitable for demanding communication and radar systems.

Applications:

  • Radar Systems: Used for transmit/receive switching in radar front-ends.
  • Communication Systems: Employed in cellular base stations and satellite communication equipment.
  • Test and Measurement Equipment: Utilized in signal routing and switching applications.
  • Military Applications: Integrated into military communication and electronic warfare systems.
  • Automated Test Equipment (ATE): Used in ATE systems for signal routing.

Features:

  • SPDT Configuration: Single Pole Double Throw switch configuration.
  • High Isolation: Provides excellent isolation between ports.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • Fast Switching Speed: Enables quick switching between different signal paths.
  • Broadband Performance: Operates over a wide frequency range.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Increased Reliability: Designed for reliable operation in demanding environments.
  • Reduced Signal Interference: High isolation minimizes signal leakage between ports.
  • Enhanced Switching Speed: Fast switching speeds enable rapid signal routing.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.

The SW-452TR is typically supplied in a surface-mount package, facilitating easy integration into circuit boards. It requires a control voltage to switch between the two output states. The switch is designed for 50-ohm impedance environments and optimized for performance across its specified frequency range. It is crucial to refer to the manufacturer's datasheet for complete specifications, including frequency range, insertion loss, isolation, switching speed, and control voltage requirements.

Proper handling and ESD precautions are recommended during installation and operation to ensure the longevity and reliability of the device. The SW-452TR provides a cost-effective switching solution where performance and reliability are paramount.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess