EN
  • EN
  • DE

XP1006-FAE-0N0T

Part No XP1006-FAE-0N0T
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (T - Z)
Description Microcircuit/gaas Mmic 8.5 - 11.75 Ghz P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105886-XP1006-FAE-0N0T
Categories OEM Parts(T-Z)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XP1006-FAE-0N0T CAD Model

Description

The XP1006-FAE-0N0T is a broadband MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by M/A-Com Technology Solutions. These amplifiers are designed for use in a wide range of applications requiring high gain and low noise amplification of RF and microwave signals.

Applications:

  • Test and measurement equipment: Used in signal generators, spectrum analyzers, and network analyzers to boost signal strength and improve sensitivity.
  • Communication systems: Employed in satellite communications, wireless infrastructure, and radar systems for signal amplification.
  • Electronic warfare (EW): Utilized in jammers and receivers for signal amplification and signal conditioning.
  • Instrumentation: Used in various scientific and industrial instruments requiring precision signal amplification.
  • Aerospace applications: Implemented in airborne and spaceborne communication and radar systems.

Features:

  • Broadband performance: Operates over a wide frequency range, typically covering multiple GHz.
  • High gain: Provides substantial signal amplification, improving system sensitivity and range.
  • Low noise figure: Minimizes added noise, preserving signal quality and enhancing signal-to-noise ratio.
  • Internally matched: Simplifies integration into systems by providing optimized impedance matching.
  • Surface mount package: Facilitates easy and cost-effective assembly onto printed circuit boards (PCBs).

Benefits:

  • Improved system performance: Enhances the overall performance and sensitivity of RF and microwave systems.
  • Increased signal range: Enables longer communication distances and improved radar detection capabilities.
  • Reduced system complexity: Simplifies system design and reduces the number of external components required.
  • Lower power consumption: Efficient design minimizes power consumption, extending battery life in portable applications.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.

Additional Details:

Specific technical specifications, such as the gain, noise figure, output power, and frequency range, are detailed in the M/A-Com datasheet for the XP1006-FAE-0N0T. The amplifier is typically biased with a positive DC voltage. The datasheet provides information on recommended bias conditions and external components for optimal performance. The XP1006-FAE-0N0T utilizes GaAs or other advanced semiconductor technologies to achieve high performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess