EN
  • EN
  • DE

2089-6207-00

Part No 2089-6207-00
Manufacturer MACOM Technology Solutions
Catalog RF Power Dividers/Splitters
Description POWER DIVIDER,2-WAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Insertion Loss 0.4dB
Frequency 2 GHz ~ 8 GHz
Specifications Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max)
Size / Dimension 3.010" L x 1.000" W x 0.380" H (76.60mm x 25.40mm x 9.70mm)
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian 2089-6207-00 CAD Model

Description

NULL

You May Also Be Interested in

Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $93.2331
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess