EN
  • EN
  • DE

B39172B5323U410

Part No B39172B5323U410
Manufacturer Qualcomm
Catalog SAW Filters
Description RFFE FILTER BANDPASS SAW  /  1.7475GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.7dB 75MHz Bandwidth 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B5323
Package Tape & Reel (TR)
Product Status Last Time Buy
Frequency - Center 1.7475GHz
Bandwidth 75MHz
Insertion Loss 2.7dB
Applications Base Stations
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Height (Max) 0.043" (1.10mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
MSL Level 1 (Unlimited)
Other Names 1752-B39172B5323U410TR
Standard Package 9,000
Win Source Part Number 971378-B39172B5323U410
Ultra Librarian 3D Model Ultra Librarian B39172B5323U410 CAD Model

Description

The B5323 series SAW filter is designed for use in base station applications.

  • Application: Base Station
  • Bandwidth: 75MHz
  • Center Frequency: 1.7475GHz
  • Insertion Loss: 2.7dB
  • Package: 6-SMD, no lead
  • Dimensions: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Height (Max): 0.043" (1.10mm)
  • Series: B5323
  • Manufacturer: Qualcomm (RF front-end (RFFE) filters)
  • Standard Package: 9,000
  • Part Status: Last Time Buy

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess