Products specifications

Package Tray
Product Status Active
Frequency 3MHz ~ 600MHz
P1dB 19dBm
Gain 28dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 96mA
Test Frequency 3MHz ~ 600MHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian A514 CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
Skyworks Solutions Inc.
IC RF AMP 2496-2690MHZ LTE 16LGA / RF Amplifier IC LTE 16-LGA (5x5)
Lowest to $7.0659
ECAD model for SKY66297-11
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Skyworks Solutions Inc.
IC WLAN POWER AMP 16QFN / RF Amplifier IC
Need more? Email Us
ECAD model for SE5003L1-R1
NXP / Nexperia
IC AMP CELL 900MHZ-4.3GHZ SOT89A / RF Amplifier IC Cellular, WCDMA 900MHz ~ 4.3GHz SOT-89A
Need more? Email Us
ECAD model for MMG30301BT1
Skyworks Solutions Inc.
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM
Lowest to $14.4529
ECAD model for SKY66391-12
Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Microchip Technology
IC AMP 802.11B/G/N 2.4GHZ 6X2SON
Need more? Email Us
ECAD model for SST12LP19E-NR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention