EN
  • EN
  • DE

MAOC-009261-TR0500

Part No MAOC-009261-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR, VC, 7.1-7.9 GHZ, TAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 7.06 ~ 7.9GHz
Frequency - Center 7.48GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 1 V ~ 13 V
2nd Harmonic, Typ (dBc) -24
Icc Max 175mA
Pushing (MHz/V) 2
Power (dBm) 8
Phase Noise Typ (dBc/Hz) -93
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009261-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 2600MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1200MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 1581MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Maxim Integrated
IC SELF-CONTAINED VCO 8-MSOP
Need more? Email Us
Crystek Corporation
VCO 1399.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess