EN
  • EN
  • DE

DSC6111CI2A-000.0000

Part No DSC6111CI2A-000.0000
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 10.5 µA
Standard Package 110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344176-DSC6111CI2A-000.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-000.0000 CAD Model

Description

The DSC6111CI2A-000.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of applications. This advanced oscillator is part of Microchip's extensive portfolio of frequency control solutions, catering to the needs of modern electronic systems that require tight frequency control and low power consumption.

Product Features:

  • Frequency: The oscillator operates at a fixed frequency of 0.000 MHz, providing a stable timing solution for your application needs.
  • Supply Voltage: It is designed to work with a supply voltage that ensures compatibility with most standard logic levels, contributing to its versatility in various system designs.
  • Output Type: The DSC6111CI2A-000.0000 provides a CMOS output, offering compatibility with a broad range of digital circuits.
  • Package / Case: Encased in an industry-standard package, this MEMS oscillator is suitable for surface mount technology (SMT), facilitating easy integration into PCB designs.
  • Temperature Stability: The device ensures stable performance over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is ideal for battery-powered devices and applications where power conservation is critical.
  • Long-term Reliability: Microchip Technology's commitment to quality means this oscillator is built for long-term reliability, ensuring consistent performance over the life of your product.

Applications:

The DSC6111CI2A-000.0000 is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation systems
  • Telecommunication infrastructure
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Automotive electronics

With its precision and reliability, the DSC6111CI2A-000.0000 from Microchip Technology stands out as a top choice for designers and engineers looking for a compact, efficient, and robust timing solution for their next-generation electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess