EN
  • EN
  • DE

MBI5027GD ROHS

Part No MBI5027GD ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5027GD, 16 channel, supply voltage 5V, output current 5-90mA, SOP24-300-1.27, 30pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076417-MBI5027GD ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5027GD ROHS CAD Model

Description

The MBI5027GD is a power saving and ghosting cancellation LED driver designed by Macroblock. It is specifically tailored for LED display applications requiring high refresh rates and excellent image quality. The 'ROHS' designation indicates that this component is compliant with the Restriction of Hazardous Substances directive, ensuring it meets environmental standards.

Applications

  • LED display panels
  • Indoor and outdoor LED signage
  • Message boards
  • Architectural lighting
  • Stage lighting

Features

  • Power Saving: Optimized design reduces power consumption, contributing to energy efficiency.
  • Ghosting Cancellation: Minimizes ghosting effects, ensuring clear and sharp image display.
  • High Refresh Rate: Supports high refresh rates, allowing for smoother video playback and dynamic content display.
  • ROHS Compliant: Meets environmental standards by restricting the use of hazardous substances.
  • Precision Current Control: Delivers accurate and consistent current to each LED, ensuring uniform brightness across the display.
  • Built-in Error Detection: Incorporates mechanisms to detect and address potential errors in the LED display system.
  • PWM Grayscale Control: Utilizes Pulse Width Modulation (PWM) for precise grayscale control, enabling a wide range of color depths and shades.
  • Advanced Precharge: Reduces inrush current and enhances system stability.

Benefits

  • Improved Image Quality: Ghosting cancellation and high refresh rates contribute to a clearer and more visually appealing display.
  • Energy Efficiency: Power saving features reduce operational costs and environmental impact.
  • Enhanced Reliability: Built-in error detection and correction mechanisms improve system reliability and longevity.
  • Environmental Compliance: ROHS compliance ensures adherence to environmental regulations.
  • Consistent Brightness: Precision current control ensures uniform brightness across the entire LED display, resulting in a visually balanced image.
  • Reduced Maintenance: Robust design and error detection minimize the need for frequent maintenance and repairs.
  • Greater Control over Grayscale: PWM Grayscale control offers a broad range of color depths and shades, adding to the visual fidelity.

Additional Details

The MBI5027GD is designed to work with a variety of LED display control systems. It typically supports multiple LED channels, allowing for efficient control of large LED matrices. Further technical specifications can be found in the product datasheet, including operating voltage, current ratings, and timing characteristics. The integrated ghosting cancellation technology enhances the clarity and sharpness of the displayed images. It is suitable for both indoor and outdoor LED display applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,065 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess