Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830279-MBI5151GP
Ultra Librarian 3D Model Ultra Librarian MBI5151GP CAD Model

Description

The MBI5151GP is a 16-channel constant current LED sink driver from Macroblock. It is designed for LED display applications where consistent brightness and high-quality images are crucial. The device utilizes precision current control to ensure that each LED receives the correct amount of current, resulting in a uniform and visually appealing display.

Applications:

  • LED Displays
  • LED Video Walls
  • LED Signage
  • LED Dot Matrix Displays
  • LED Panels

Features:

  • 16 Constant-Current Output Channels: Each channel provides a regulated current source to drive LEDs with consistent brightness.
  • High Refresh Rate: Supports high refresh rates for flicker-free displays.
  • Excellent Grayscale Performance: Offers high grayscale levels for detailed and nuanced image reproduction.
  • Output Current Programmability: Allows for precise adjustment of LED brightness via external resistors.
  • Integrated Protection Circuits: Includes over-temperature protection to prevent damage from overheating.
  • Data Latches and PWM Control: Simplifies interfacing with control systems and enables precise dimming control.

Benefits:

  • Consistent Brightness: Constant current output ensures uniform brightness across all LEDs.
  • Improved Image Quality: High grayscale performance results in more vibrant and detailed images.
  • Enhanced Reliability: Integrated protection features prevent damage and extend the lifespan of the LED display.
  • Flexible Design: Programmable output current allows for customization to suit various LED types and configurations.
  • Simplified System Integration: Data latches and PWM control simplify the connection to control systems.

Additional Details:

The MBI5151GP ensures a visually appealing display by delivering consistent current to each LED. This precise control of the output current ensures that subtle variations in brightness are accurately represented, leading to a more natural and visually appealing image. The high refresh rate minimizes flicker, making the display comfortable to view for extended periods. The device's robust design and integrated protection features contribute to a longer lifespan and reduced maintenance costs. It is suitable for various LED display applications, from small message boards to large video screens. Its adjustable current output makes it easy to match various LED specifications and display configurations. The included data latches allow for easy implementation into systems.

The MBI5151GP's PWM control allows for smooth dimming. The high refresh rate ensures the display remains flicker-free to the human eye.

You May Also Be Interested in

ITE
Lowest to $0.7710
ECAD model for IT7803M/AY
ITE
Need more? Email Us
ECAD model for IT7682M/AY
Renesas Electronics America
Need more? Email Us
ECAD model for IXC080WJN5Q
ITE
Need more? Email Us
ECAD model for IT8760E/AXS-L
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
ITE
Need more? Email Us
ECAD model for IT9133FN
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
Lowpower
Lowest to $0.0084
ECAD model for LP4054
Everlight Electronics Co Ltd
Lowest to $1.4039
ECAD model for IRM-V838M3/TR1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention