EN
  • EN
  • DE
  • IT

MBI6655GSB-B

Part No MBI6655GSB-B
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830299-MBI6655GSB-B
Ultra Librarian 3D Model Ultra Librarian MBI6655GSB-B CAD Model

Description

The MBI6655GSB-B is a highly efficient LED driver from Macroblock designed for a variety of lighting applications. It utilizes a step-down (buck) topology to efficiently convert the input voltage to a stable current source suitable for driving LEDs. With integrated protection features and dimming capabilities, it provides a robust and versatile solution for LED lighting systems.

Applications:

  • LED Bulbs
  • LED Downlights
  • LED Spotlights
  • General Lighting Applications
  • Architectural Lighting

Features:

  • Step-Down (Buck) Topology
  • Constant Current Output
  • High Efficiency
  • Wide Input Voltage Range: specified in datasheet (research to complete this)
  • Over-Temperature Protection (OTP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • PWM Dimming Control
  • Package Type: specified in datasheet (research to complete this)

Benefits:

  • Energy Efficient: Minimizes power waste and reduces energy consumption, leading to lower electricity bills.
  • Stable Light Output: Ensures consistent brightness and color across the LED array.
  • Reliable Operation: Protects the LED driver and the LEDs from damage due to various fault conditions.
  • Adjustable Brightness: Allows users to customize the lighting level to suit their needs.
  • Compact Design: Enables smaller and more aesthetically pleasing lighting fixtures.

Additional Details:

The MBI6655GSB-B's high efficiency reduces heat generation, which is critical for long-term reliability. The constant current output ensures consistent light output over a range of input voltages and LED forward voltage variations. The integrated protection features prevent damage from over-temperature, over-current, and short circuits. Refer to the official Macroblock datasheet for detailed specifications, application notes, and recommended component values.

You May Also Be Interested in

REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3423 $51.3450
360+ $0.2808 $101.0880
555+ $0.2721 $151.0155
760+ $0.2633 $200.1080
985+ $0.2545 $250.6825
1,315+ $0.2282 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess