EN
  • EN
  • DE

25L3205DM2I-12G

Part No 25L3205DM2I-12G
Manufacturer Macronix
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815042-25L3205DM2I-12G
Ultra Librarian 3D Model Ultra Librarian 25L3205DM2I-12G CAD Model

Description

The Macronix 25L3205DM2I-12G is a 32 Mbit serial flash memory device, offering a versatile storage solution for a wide range of applications. It operates with a single power supply and supports standard, dual, and quad SPI modes, enabling flexible data transfer rates. This memory device is known for its reliability and performance, making it suitable for embedded systems, data storage, and firmware applications.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Data Storage: Suitable for storing data in applications like digital cameras, audio players, and other consumer electronics.
  • Firmware Storage: Employed for storing firmware in networking equipment, such as routers and switches.
  • Boot Memory: Used as boot memory in various electronic devices, ensuring quick and reliable system startup.
  • Industrial Control: Integrated into industrial control systems for storing program code and configuration settings.

Features

  • Memory Size: 32 Mbit (4 MByte) capacity for substantial data storage.
  • SPI Interface: Supports Standard, Dual, and Quad SPI modes for flexible data transfer.
  • Clock Speed: Operates at a clock frequency of up to 104 MHz.
  • Supply Voltage: Wide operating voltage range, typically between 2.7V and 3.6V.
  • Page Program: Offers fast page programming for efficient data writing.
  • Sector Erase: Sector and block erase capabilities for flexible memory management.
  • Write Protection: Hardware and software write protection features to prevent accidental data corruption.
  • Package: Available in compact packages like SOP8, USON, and WSON to fit various PCB designs.
  • Operating Temperature: Wide operating temperature range, typically from -40°C to +85°C, ensuring reliability in harsh environments.

Benefits

  • High Storage Capacity: Provides ample storage for firmware, configuration data, and other data storage needs.
  • Flexible Data Transfer: Supports Standard, Dual, and Quad SPI modes, offering versatile data transfer options.
  • Fast Performance: High clock frequency enables quick data access and processing.
  • Reliable Operation: Wide operating voltage and temperature ranges ensure reliable performance in diverse conditions.
  • Data Protection: Write protection features safeguard against accidental data corruption.
  • Compact Design: Small package options allow for easy integration into space-constrained applications.
  • Cost-Effective: Provides a cost-efficient storage solution without compromising on performance or reliability.

Additional Details

The 25L3205DM2I-12G incorporates advanced security features to protect stored data, including software and hardware write protection. It supports multiple erase modes, including sector erase, block erase, and chip erase, allowing for efficient memory management. The device is designed for low power consumption, making it suitable for battery-powered applications. With its robust feature set and reliable performance, the Macronix 25L3205DM2I-12G is an excellent choice for various storage needs in embedded systems and other electronic devices.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess