EN
  • EN
  • DE

M430FE427REVE G4

Part No M430FE427REVE G4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 739691-M430FE427REVE G4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430FE427REVE G4 CAD Model

Description

The Texas Instruments M430FE427REVE G4 is a highly integrated, low-power microcontroller designed for robust performance in embedded systems. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The M430FE427REVE G4 is particularly suitable for industrial, consumer, and health care applications where reliability and power conservation are critical.

Key Features

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture that delivers a balanced combination of speed and power efficiency. This makes it ideal for applications that require both processing capability and prolonged battery life.
  • Integrated Memory: It comes with ample on-chip memory, including flash memory and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Rich Digital and Analog Peripherals: The device includes a variety of peripherals, such as timers, serial communication modules, and a 10-bit analog-to-digital converter (ADC), which enable it to interface seamlessly with sensors, actuators, and other external devices.
  • Low Power Consumption: The M430FE427REVE G4 features multiple low-power modes, which significantly reduce power consumption during idle periods, extending the life of battery-powered applications.
  • Flexible Clock System: A comprehensive clock system allows for the precise control of device frequency and operation, enabling optimization for performance or power usage as required by the application.

Applications

The versatile nature of the M430FE427REVE G4 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wireless sensor networks
  • Industrial control systems

Development Support

To facilitate development, Texas Instruments offers comprehensive support for the M430FE427REVE G4, including development tools, software libraries, and reference designs. This support helps accelerate the design process and enables developers to bring their products to market more quickly and efficiently.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess