EN
  • EN
  • DE

MX25L12833FZ2J-10G

Part No MX25L12833FZ2J-10G
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 128Mb SPI NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454458-MX25L12833FZ2J-10G
Manufacturer Macronix
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 128Mbit
Memory Organization 32M x 4, 64M x 2, 128M x 1
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 104MHz
Write Cycle Time - Word, Page 60µs, 1.6ms
Access Time 6ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (8x6)
Ultra Librarian 3D Model Ultra Librarian MX25L12833FZ2J-10G CAD Model

Description

The MX25L12833FZ2J-10G by Macronix MXIC is a 128Mb SPI NOR Flash memory chip, designed to offer a reliable and efficient storage solution for a wide range of applications. Macronix, a leading provider of non-volatile memory solutions, has engineered this chip to cater to the demands of high-performance electronics requiring quick access to code or data. This SPI NOR Flash memory is characterized by its fast read speeds, low power consumption, and high reliability. With 128Mb of storage, it is suitable for storing boot code, firmware, and application code in a variety of electronic devices, including consumer electronics, automotive systems, and industrial equipment. The MX25L12833FZ2J-10G operates over a wide voltage range and supports standard SPI, Dual SPI, and Quad SPI for faster data transfer rates. Its small form factor and compatibility with serial interface designs make it an excellent choice for designs where space is at a premium and performance is essential. Macronix's commitment to quality ensures that this SPI NOR Flash memory chip will provide a stable and durable storage solution, enhancing the overall performance and reliability of the end product.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess