EN
  • EN
  • DE

MX68GL1G0GLT2I-10Q

Part No MX68GL1G0GLT2I-10Q
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 1Gb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454468-MX68GL1G0GLT2I-10Q
Manufacturer Macronix
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 56-TSOP
Ultra Librarian 3D Model Ultra Librarian MX68GL1G0GLT2I-10Q CAD Model

Description

The MX68GL1G0GLT2I-10Q is a high-performance 1Gb Parallel NOR Flash memory module produced by Macronix (MXIC), a leading manufacturer in the memory sector. This product falls under the extensive category of NOR Flash memory, which is renowned for its high read speed and reliability. It is designed to provide a robust storage solution for applications that demand quick boot-up times and dependable code execution. The 1Gb capacity of the MX68GL1G0GLT2I-10Q makes it particularly suitable for use in a wide range of applications, including advanced automotive systems, industrial control units, telecommunications equipment, and consumer electronics that require large, non-volatile memory for firmware storage or data logging purposes. Macronix's commitment to quality and innovation is evident in this product, which features advanced manufacturing technology to ensure high reliability, endurance, and performance under a variety of operating conditions.

You May Also Be Interested in

Dell
DELL CP5NF
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess