EN
  • EN
  • DE
  • IT

MX25R3235FM2IH0

Part No MX25R3235FM2IH0
Manufacturer Macronix
Catalog Unclassified Memory
Description IC FLSH 32MBIT SPI/QUAD I/O 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOP
Manufacturer Macronix
Series MXSMIO™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOP
Family Name MX25R3235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928558-MX25R3235FM2IH0
Ultra Librarian 3D Model Ultra Librarian MX25R3235FM2IH0 CAD Model

Description

The Macronix MX25R3235FM2IH0 is a FLASH - NOR Memory IC with a capacity of 32Mb (4M x 8).

  • Operating Mode: SPI - Quad I/O
  • Package: 8-SOP
  • Series: MXSMIO™
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Supply and Demand: balanced supply and demand
  • Quantity Per Package: 92
  • Estimated Production Lead Time: 27 weeks
  • Family Name: MX25R3235
  • ECCN: 3A991B1A
  • REACH: REACH unaffected
  • Category: Integrated Circuits (ICs)
  • Popularity: popular in the market

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Lowest to $781.9549
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY SMD / Memory IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess