The MX25U51245GXDI00TR, manufactured by Macronix, is a 512M-bit Serial NOR Flash memory device. It features a wide voltage range, high performance, and low power consumption, making it ideal for various embedded systems requiring non-volatile storage.
Applications
- Embedded systems
- Networking devices
- Consumer electronics
- IoT devices
- Wearable technology
Features
- 512M-bit (64MB) memory capacity
- Serial Peripheral Interface (SPI)
- Standard, Dual, and Quad SPI modes
- Wide voltage range (2.7V to 3.6V)
- High performance with fast read/write speeds
- Low power consumption
- Sector and block erase capability
- Small form factor package
Benefits
- High storage capacity allows for storing large amounts of data and code.
- SPI interface enables easy integration with microcontrollers and other digital systems.
- Fast read/write speeds improve system performance.
- Low power consumption extends battery life in portable devices.
- Flexible erase options for efficient memory management.
- Small package size saves board space.
- Enhanced reliability and data retention.
Additional Details
The MX25U51245GXDI00TR supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, providing flexibility in communication speed and data transfer rates. The device features sector and block erase capabilities, allowing for efficient memory management and updates. It operates within a wide voltage range, making it compatible with different power supply configurations. The small form factor package makes it suitable for space-constrained applications. The Macronix datasheet provides detailed information about the device's timing characteristics, power consumption, and operating conditions. This flash memory is commonly used to store firmware, configuration data, and application code in embedded systems. Its reliable performance and high capacity make it an excellent choice for demanding storage requirements. The MX25U51245GXDI00TR helps to improve the overall efficiency and responsiveness of embedded devices, ensuring smooth operation and data integrity. It’s often found in applications requiring frequent data updates and secure storage of critical information.