EN
  • EN
  • DE

MX25V1006FOI/TR

Part No MX25V1006FOI/TR
Manufacturer Macronix
Description NOR Flash 1Mbit 1M x 1/512K x 2 Serial-SPI 3.3V 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197566-MX25V1006FOI/TR
Categories Custom Parts
Manufacturer Macronix
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25V1006FOI/TR CAD Model

Description

The MX25V1006FOI/TR is a 1 Mbit Serial NOR Flash memory device manufactured by Macronix. It's designed for applications requiring low-power, high-performance non-volatile storage. It utilizes a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices.

Applications

  • Storage of boot code in embedded systems
  • Storing configuration data in networking devices
  • Firmware storage in consumer electronics
  • Program memory in IoT devices
  • Storage of parameters in industrial control systems

Features

  • 1 Mbit (128K x 8) memory array
  • Standard SPI interface: Simplifies communication with microcontrollers.
  • Single 2.7V to 3.6V power supply: Allows for operation in a wide range of applications.
  • Low power consumption: Extends battery life in portable devices.
  • Page Program (256 Bytes): Enables fast programming.
  • Sector Erase (4KB): Permits flexible data management.
  • Block Erase (32KB, 64KB): Allows for large-scale data erasure.
  • Write Protection: Protects memory contents from accidental modification.
  • High Reliability: Designed for long-term data retention.

Benefits

  • Cost-effective non-volatile storage solution.
  • Easy integration with existing systems via SPI interface.
  • Low power consumption for battery-powered applications.
  • Reliable data storage for critical applications.
  • Flexible memory organization through sector and block erase.

Additional Details

The MX25V1006FOI/TR typically comes in a small outline integrated circuit (SOIC) package. The datasheet provides detailed specifications regarding timing characteristics, electrical parameters, and reliability data. It is essential to consult the datasheet for proper implementation and to ensure compatibility with the target system. This memory device is suitable for a variety of applications where a small amount of non-volatile storage is required.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3521 $51.0545
350+ $0.2890 $101.1500
540+ $0.2799 $151.1460
740+ $0.2709 $200.4660
955+ $0.2619 $250.1145
1,280+ $0.2348 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,671 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess