EN
  • EN
  • DE

PESD5V0F1BLD

Part No PESD5V0F1BLD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 5.5V Automotive 2-Pin DFN-D / TVS DIODE 5.5VWM 15VC SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Applications Automotive
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-DFN1006D (0.6x1.0)
Win Source Part Number 095253-PESD5V0F1BLD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision
Family Name PESD5V0F1BLD
Introduction Date July 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0F1BLD CAD Model

Description

Introducing the PESD5V0F1BLD ESD Protection Diode from NXP

When it comes to safeguarding sensitive electronic circuits against electrostatic discharge (ESD), the PESD5V0F1BLD from NXP Semiconductors stands out as a robust and reliable solution. This ESD protection diode is specifically designed to protect one signal line from the perils of ESD, offering high surge protection within a compact package.

The PESD5V0F1BLD is a bidirectional ESD protection device, which means it can clamp both positive and negative transient voltages to a safe level, ensuring the protection of the circuit components it is connected to. It achieves this with a low clamping voltage and a low capacitance, making it particularly suitable for high-speed data lines where signal integrity is paramount.

Key Features of the PESD5V0F1BLD

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that even when an ESD event occurs, the voltage experienced by the protected line will not exceed a level that could cause damage to the sensitive electronics.
  • Low Capacitance: With its low capacitance, the PESD5V0F1BLD is ideal for high-speed applications where maintaining signal integrity is crucial. This feature minimizes signal attenuation, making it an excellent choice for interfaces like USB, HDMI, and other high-speed data lines.
  • High Surge Protection: This diode is capable of withstanding ESD surges up to 5 kV (IEC 61000-4-2), providing a high level of protection against common ESD events.
  • Small Package Size: The PESD5V0F1BLD comes in a small SOD882 (leadless) package, which saves valuable board space and is suitable for high-density circuit designs.
  • Application Versatility: This ESD protection diode is suitable for a wide range of applications, including mobile devices, portable electronics, and any sensitive high-speed data line in need of ESD protection.

With the PESD5V0F1BLD, designers and engineers can ensure that their electronic products are well-protected against the potentially damaging effects of ESD. Its combination of high-performance features within a small footprint makes it an excellent choice for modern, compact electronic devices.

Whether you're working on consumer electronics, communication devices, or any application where ESD protection is a concern, the PESD5V0F1BLD by NXP Semiconductors is a component that can offer peace of mind with its robust protection capabilities.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,705+ $0.0294 $50.1270
4,135+ $0.0242 $100.0670
6,415+ $0.0234 $150.1110
8,815+ $0.0227 $200.1005
11,420+ $0.0219 $250.0980
15,310+ $0.0196 $300.0760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess