EN
  • EN
  • DE

MX27C1000MC-15

Part No MX27C1000MC-15
Manufacturer Macronix
Description 1M-BIT [128K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Macronix
Win Source Part Number 1228805-MX27C1000MC-15
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000MC-15 CAD Model

Description

The MX27C1000MC-15 is a 1 Mbit (128K x 8) One-Time Programmable Read-Only Memory (OTP ROM) manufactured by Macronix. This memory device is designed for applications requiring non-volatile storage of program code or data, and is commonly used in embedded systems and microcontrollers.

Applications:

  • Embedded Systems: Stores firmware and configuration data in embedded devices.
  • Microcontrollers: Used as program memory in microcontroller-based systems.
  • Industrial Control: Stores control algorithms and calibration data in industrial equipment.
  • Gaming Consoles: Contains game code and data.

Features:

  • 1 Mbit Capacity: Provides ample storage for program code and data.
  • OTP (One-Time Programmable): Can be programmed once, providing permanent storage.
  • Fast Access Time: Enables quick retrieval of data.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Wide Operating Voltage Range: Operates reliably over a range of voltage levels.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Permanent Storage: Ensures data integrity over the long term.
  • High Performance: Fast access time improves system responsiveness.
  • Energy Efficient: Low power consumption extends battery life.
  • Versatile Application: Suitable for a wide range of embedded systems.

Additional Details:

The MX27C1000MC-15 is programmed using a standard EPROM programmer. Once programmed, the data is permanently stored and cannot be erased or modified. This makes it ideal for applications where data integrity is critical. The fast access time of the device allows for quick retrieval of data, which is essential for real-time applications. The low power consumption makes it suitable for use in battery-powered devices, where minimizing power usage is important. The MX27C1000MC-15 is available in a variety of packages, including DIP and PLCC. It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. Its enduring use in legacy systems stems from the simplicity and reliability of OTP memory technology.

The device typically requires a programming voltage to set the bits. The specific programming algorithm is described in the datasheet. After programming, the device can be verified to ensure that the data has been correctly written. This is often done using the same programmer that was used to program the device.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4204 $59.6244
26+ $4.4468 $115.6168
41+ $4.3082 $176.6362
56+ $4.1696 $233.4976
72+ $4.0298 $290.1456
96+ $3.6140 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess