EN
  • EN
  • DE

VEC3R0107QG

Part No VEC3R0107QG
Manufacturer Vincotech
Catalog Electric Double Layer Capacitors, Supercaps
Description 100F 3.0V 22*45 SNAPIN TYPE EDLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001370-VEC3R0107QG
Win Source Part Number Cross
Manufacturer VINATech Co LTD
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Package Box
Product Status Active
Capacitance 100 F
Tolerance -10%, +30%
ESR (Equivalent Series Resistance) 6mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Ultra Librarian 3D Model Ultra Librarian VEC3R0107QG CAD Model

Description

The VINATech Co LTD Electric Double Layer Capacitors (EDLC), Supercapacitors are the perfect solution for high power, high capacity energy storage systems. With a capacitance of 100 F and a tolerance of -10%, +30%, these capacitors are designed to provide high energy density and long life. The ESR (Equivalent Series Resistance) of these capacitors is 6mOhm @ 1kHz, making them highly efficient and reliable. The lifetime of these capacitors is 1000 Hrs @ 65°C, ensuring long-term performance and stability. These capacitors are terminated with PC Pins and come in a box package. The alternative parts (Cross-Reference) are also available for these capacitors. These capacitors are active and are widely used in various applications, including renewable energy systems, electric vehicles, and industrial automation systems. With their high performance and reliability, these capacitors are the perfect choice for any high-power energy storage system.

You May Also Be Interested in

Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Need more? Email Us
Nichicon
CAP 12F 20% 2.7V T/H
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Nichicon
CAP 100F 20% 2.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 2.8V SMD
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Elna America
CAP 4.7F -20% +80% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 2.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess