EN
  • EN
  • DE

MX29GL640EHXFI-90G

Part No MX29GL640EHXFI-90G
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 64Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454467-MX29GL640EHXFI-90G
Manufacturer Macronix
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mbit
Memory Organization 8M x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 90ns
Access Time 90ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 64-LBGA, CSPBGA
Supplier Device Package 64-LFBGA, CSP (11x13)
Ultra Librarian 3D Model Ultra Librarian MX29GL640EHXFI-90G CAD Model

Description

The MX29GL640EHXFI-90G is a 64Mb Parallel NOR Flash memory component from Macronix MXIC, designed for a variety of applications requiring high-speed, reliable data storage. Its 64Mb capacity is well-suited for storing boot code, firmware, or other critical data in embedded systems, consumer electronics, and automotive applications. This device utilizes a parallel interface for high-speed data transfer, ensuring quick access to data which is essential in applications where performance is critical. The MX29GL640EHXFI-90G operates over a wide voltage range, providing flexibility in different power environments. Macronix's NOR Flash is known for its reliability and longevity, making this device a dependable choice for systems where data integrity and device durability are paramount. Its compatibility with industry-standard footprints and command sets enables easy integration into existing designs, reducing development time and cost.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess