EN
  • EN
  • DE

74LCX16501MEA

Part No 74LCX16501MEA
Manufacturer ON Semiconductor
Catalog Logic - Universal Bus Functions
Description Low Voltage 18-Bit Universal Bus Transceivers with 5V Tolerant Inputs and Outputs | TXRX 18BIT UNIV BUS LV 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74LCX16501
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1132363-74LCX16501MEA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16501MEA CAD Model

Description

The 74LCX16501MEA is a high-performance, low-voltage 18-bit universal bus transceiver with 3-state outputs, designed and manufactured by ON Semiconductor. This advanced transceiver is part of the LCX family of products, which are known for their robustness and versatility in a wide range of digital applications.

Key Features

  • High-Speed Operation: The 74LCX16501MEA is capable of operating at high speeds, which is ideal for systems that require fast data transfer and minimal signal delay.
  • Low-Voltage Operation: With a functional voltage range of 2.3V to 3.6V, this transceiver supports low-voltage systems, thereby reducing power consumption and making it suitable for battery-operated devices.
  • Power-Off Protection: The device provides power-off protection, which ensures that the I/O ports enter a high-impedance state when the device is powered down, preventing damage and data corruption.
  • 5V Tolerant Inputs: Inputs are designed to be 5V tolerant, ensuring compatibility with mixed-voltage systems and allowing for a seamless interface with legacy devices operating at higher voltages.
  • Multiple Package Options: ON Semiconductor offers the 74LCX16501MEA in a 56-lead SSOP package, providing flexibility for various design requirements.

Applications

The 74LCX16501MEA is versatile and can be used in a multitude of applications, including:

  • Memory interconnection
  • Data communication
  • Signal routing
  • Bus isolation
  • Peripheral expansion

Technical Specifications

Below are some of the technical specifications for the 74LCX16501MEA:

  • Logic Type: Universal Bus Transceiver
  • Number of Bits per Element: 18
  • Number of Elements: 1
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C

In conclusion, the 74LCX16501MEA from ON Semiconductor is a reliable and efficient solution for designers seeking a high-performance universal bus transceiver. With its low-voltage operation, high-speed data handling, and power-off protection, this device is well-suited for a variety of challenging applications.

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess