EN
  • EN
  • DE

SN74LVTH18512DGG

Part No SN74LVTH18512DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255972-SN74LVTH18512DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18512DGG CAD Model

Description

Texas Instruments SN74LVTH18512DGG Overview

The SN74LVTH18512DGG is a high-performance, 3.3-V ABT Scan Test Devices with 18-Bit Universal Bus Transceivers, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This product is part of TI's advanced biCMOS technology family and is specifically tailored for high-speed operation while maintaining the pseudo-static nature of the operation.

The device features two separate configurable 18-bit bus transceivers that provide the flexibility for asynchronous communication between two buses. The transceivers are designed to be used in applications requiring high-speed data transfer and testability, such as computing, telecommunications, and industrial markets.

Key Features

  • Member of the Texas Instruments Widebus™ Family
  • State-of-the-art 3.3-V ABT technology optimized for low operating voltage and high-speed operation
  • Supports mixed-mode signal operation (5-V input and output voltages with 3.3-V VCC)
  • 18-bit universal bus transceivers with 3-state outputs
  • ABT scan test devices with boundary scan (JTAG)
  • Bus Hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Low and flat ON-state resistance (ron) characteristics over the operating range
  • ±24-mA LVTTL-compatible output sink current
  • Flow-through architecture optimizes PCB layout
  • Distributed VCC and GND pin configuration minimizes high-speed switching noise
  • Offered in a 56-pin TSSOP (DGG) package

Applications

The SN74LVTH18512DGG is ideal for various applications that require high-speed data transfer and robust test features such as:

  • High-speed data acquisition and processing
  • Server and networking equipment
  • Backplane interfacing
  • Telecommunication switches and routers
  • Industrial control systems

With its advanced features and flexible design, the SN74LVTH18512DGG from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and reliability of their high-speed interfacing applications.

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3239 $64.3239
2+ $52.7786 $105.5572
3+ $51.1292 $153.3876
5+ $49.4799 $247.3995
6+ $47.8306 $286.9836
7+ $42.8826 $300.1782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess