Products specifications

Manufacturer Macronix
Win Source Part Number 1228913-MX29LV160BTTI-70
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV160BTTI-70 CAD Model

Description

The MX29LV160BTTI-70 is a 16-Megabit Flash memory device manufactured by Macronix. It is organized as 2M x 8 or 1M x 16, offering flexibility in system design. This device is designed for high-performance, low-power applications, making it suitable for a wide range of embedded systems.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application data in various embedded systems.
  • Networking Equipment: Stores configuration data and boot images in routers, switches, and other networking devices.
  • Industrial Control Systems: Provides non-volatile storage for program code and data logging in industrial automation equipment.
  • Consumer Electronics: Found in devices like set-top boxes, digital cameras, and gaming consoles for storing software and media.
  • Automotive Systems: Used for storing calibration data and software updates in automotive electronic control units (ECUs).

Features:

  • 16-Megabit Density: Provides ample storage capacity for various application requirements.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • 70ns Access Time: Enables fast data retrieval and execution.
  • Single Power Supply: Operates from a single 3.0V voltage supply.
  • Low Power Consumption: Minimizes power usage in both active and standby modes.
  • CMOS Process Technology: Ensures high performance and reliability.

Benefits:

  • Fast Performance: Quick access time ensures rapid data retrieval and program execution.
  • Flexible Memory Management: Sector erase architecture simplifies memory updates and modifications.
  • Low Power Operation: Extends battery life in portable devices and reduces overall power consumption.
  • High Reliability: Robust design and manufacturing ensure reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details:

The MX29LV160BTTI-70 supports both read and write operations, and it's typically packaged in a TSOP (Thin Small Outline Package) for surface mounting. It offers features like hardware and software protection to prevent accidental data corruption. The device also complies with industry standards for environmental protection. Detailed datasheets provide information on timing characteristics, electrical specifications, and package dimensions, enabling engineers to integrate the device seamlessly into their designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention