EN
  • EN
  • DE

MSL3167GU

Part No MSL3167GU
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 30MA 32SOP / LED Driver IC 16 Output Linear PWM Dimming 30mA 32-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Series Adaptive SourcePower™
Package Tube
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 30mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package 32-SOP
Base Product Number MSL3167
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 992728-MSL3167GU
Ultra Librarian 3D Model Ultra Librarian MSL3167GU CAD Model

Description

The MSL3167GU from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient power management applications. It is a perfect solution for designers looking to enhance their systems with advanced control features while maintaining energy efficiency and reliability.

Key Features

  • High Precision: The MSL3167GU offers high-precision voltage regulation, ensuring stable operation under various load conditions. This precision is critical for sensitive electronic components that require consistent power to maintain functionality.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it ideal for battery-operated devices where power conservation is paramount.
  • Thermal Management: With built-in thermal protection features, the MSL3167GU can operate safely across a wide temperature range, preventing overheating and ensuring the longevity of both the IC and the device it powers.
  • Flexible Applications: The versatility of the MSL3167GU allows it to be used in a variety of applications, ranging from consumer electronics to industrial systems, demonstrating its adaptability and broad utility.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Product Category: Power Management ICs
  • Output Type: Adjustable
  • Package / Case: Customizable
  • Operating Temperature Range: Specified by the manufacturer

Applications

The MSL3167GU is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable technology
  • Smart home devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

In conclusion, the MSL3167GU from Microchip Technology is a powerful and versatile power management IC that offers a blend of precision, efficiency, and reliability. Its comprehensive set of features makes it an ideal choice for designers looking to optimize their power management solutions in a variety of electronic devices.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7736 $61.4152
17+ $7.1989 $122.3813
25+ $6.9740 $174.3500
35+ $6.7491 $236.2185
45+ $6.5241 $293.5845
60+ $5.8492 $350.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
In Stock: 105 pieces Factory Stock: 105 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess