EN
  • EN
  • DE

MX29LV160CBTC-90

Part No MX29LV160CBTC-90
Manufacturer Macronix
Description 16M-BIT [2Mx8/1Mx16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228915-MX29LV160CBTC-90
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV160CBTC-90 CAD Model

Description

The MX29LV160CBTC-90 is a 16-Megabit, 3V-only Flash memory device manufactured by Macronix. It is organized as 2M x 8 or 1M x 16, offering flexibility in data access. This memory is designed for applications requiring non-volatile storage, such as embedded systems, portable devices, and data storage.

Applications

  • Embedded systems: Storing firmware and configuration data in embedded systems.
  • Portable devices: Used in mobile phones, PDAs, and other portable devices for code and data storage.
  • Data storage: Storing data in data loggers and other data storage applications.
  • Industrial control: Storing program code and data in industrial control systems.
  • Networking equipment: Used in routers, switches, and other networking equipment.

Features

  • 16-Megabit (2M x 8/1M x 16) organization: Provides flexible data access options.
  • 3V-only operation: Operates on a single 3V power supply.
  • Sector erase architecture: Allows for individual sectors to be erased and reprogrammed.
  • Program and erase suspend/resume: Supports program and erase suspend/resume operations.
  • Hardware write protection: Provides hardware write protection to prevent accidental data corruption.
  • Fast access time: Offers a fast access time of 90ns.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Low power consumption: Suitable for battery-powered applications.
  • Fast access time: Enables fast data access for improved performance.
  • Flexible sector erase: Allows for efficient reprogramming of individual sectors.
  • Robust data protection: Hardware write protection prevents accidental data corruption.

Additional Details

The MX29LV160CBTC-90 operates with a supply voltage of 2.7V to 3.6V. The device features a sector erase architecture, allowing individual sectors to be erased without affecting other sectors. The program and erase suspend/resume feature allows for interrupting program and erase operations to read data from other sectors. The hardware write protection feature can be enabled to prevent accidental data corruption. The device is available in a TSOP package. The operating temperature range is typically from -40°C to +85°C. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and programming algorithms.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3975 $68.3850
13+ $9.3520 $121.5760
20+ $9.0598 $181.1960
27+ $8.7676 $236.7252
35+ $8.4754 $296.6390
46+ $7.5987 $349.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess