EN
  • EN
  • DE

MX29LV400BTC-70G

Part No MX29LV400BTC-70G
Manufacturer Macronix
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0404+
Reference case TSOP
Manufacturer Macronix
Manufacturer Homepage www.macronix.com
RoHS State Request Verification
Win Source Part Number 755266-MX29LV400BTC-70G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV400BTC-70G CAD Model

Description

The MX29LV400BTC-70G is a 4 Mbit Flash Memory device manufactured by Macronix. It is designed for non-volatile storage in a wide range of electronic applications. This memory device features a parallel interface, enabling fast data access and programming.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing firmware and configuration files.
  • Industrial Control: Integrated into industrial equipment for storing program code and calibration data.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.
  • Medical Devices: Provides storage for software and data in medical instruments and equipment.

Features:

  • 4 Mbit Capacity: Offers 4 megabits of non-volatile storage.
  • Parallel Interface: Supports fast data access and programming.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Page Program: Provides efficient programming of memory pages.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Fast Read Access Time: Enables quick access to stored data.
  • Write Protection: Prevents accidental modification of stored data.

Benefits:

  • Fast Performance: Delivers quick data transfer rates for demanding applications.
  • Low Power: Reduces energy consumption in battery-powered devices.
  • Reliable Storage: Ensures data retention and integrity.
  • Flexible Erase Options: Allows for selective erasure of memory sectors.

The MX29LV400BTC-70G operates on a single 3V power supply. It is available in various package options, including TSOP and SOP. Detailed electrical characteristics, timing diagrams, and programming procedures are available in the product datasheet.

You May Also Be Interested in

Spansion
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Intersil Corporation
Lowest to $5.0142
Altera
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Maxim Integrated
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess