EN
  • EN
  • DE

MX29LV640MTTC-90

Part No MX29LV640MTTC-90
Manufacturer Macronix
Description 64M-BIT [8M x 8/4M x 16] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228956-MX29LV640MTTC-90
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV640MTTC-90 CAD Model

Description

The MX29LV640MTTC-90 is a 64-Megabit (8M x 8 / 4M x 16) CMOS single voltage flash memory device manufactured by Macronix. It is designed for high-performance, low-power applications, providing fast read access times and low power consumption. This memory device is suitable for storing firmware, code, and data in embedded systems.

Applications

  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics

Features

  • 64-Megabit Density: Provides ample storage capacity for code and data.
  • Single Voltage Operation: Operates from a single 3.0V supply.
  • Fast Read Access Time: 90ns access time ensures quick data retrieval.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Minimizes energy usage, extending battery life.
  • CMOS Technology: Offers high performance and reliability.

Benefits

  • High Storage Capacity: Accommodates large amounts of code and data.
  • Simplified System Design: Single voltage operation simplifies power supply requirements.
  • Fast Performance: Quick read access times ensure efficient system operation.
  • Flexible Memory Management: Sector erase allows for efficient memory management.
  • Energy Efficient: Low power consumption makes it suitable for portable and battery-powered applications.
  • Robust and Reliable: CMOS technology ensures high performance and reliability.

The MX29LV640MTTC-90 is commonly used in networking equipment, such as routers and switches, to store firmware and configuration data. It is also used in consumer electronics devices, such as digital cameras and MP3 players, to store code and multimedia data. In industrial control systems, it is used to store program code and data for controlling various processes.

Technical Specifications:

Memory Size: 64 Megabits (8M x 8 / 4M x 16). Supply Voltage: 3.0V. Access Time: 90ns. Erase Time: Typically 1 second per sector. Operating Temperature Range: -40°C to +85°C. Package: TSOP or SOP.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess