EN
  • EN
  • DE

MX66U51235FXDI-10G

Part No MX66U51235FXDI-10G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832276-MX66U51235FXDI-10G
Ultra Librarian 3D Model Ultra Librarian MX66U51235FXDI-10G CAD Model

Description

The MX66U51235FXDI-10G is a 512Mb Serial NAND Flash memory device manufactured by Macronix. This memory is designed for applications requiring high-density, non-volatile storage with a small form factor and high performance.

Applications:

  • Embedded Systems: Ideal for storing boot code, operating systems, and application data in embedded systems where space is limited.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices for storing firmware, user data, and application software.
  • Mobile Devices: Suitable for feature phones and low-end smartphones for storing firmware and user data.
  • IoT Devices: Employed in various Internet of Things (IoT) devices, such as sensors and actuators, for storing configuration data and firmware updates.
  • Automotive Applications: Utilized in automotive infotainment systems and telematics units for storing map data and firmware.

Features:

  • Capacity: 512Mb storage capacity.
  • Interface: Serial NAND Flash interface.
  • Supply Voltage: Designed to operate at a specific voltage. Refer to the device datasheet for the exact voltage.
  • Operating Temperature: Supports a specific operating temperature range. Please refer to the datasheet for the exact temperature specifications.
  • Data Retention: Provides long-term data retention.
  • Page Size: Utilizes a specific page size for efficient data management.

Benefits:

  • High Density: Offers a high storage capacity in a small physical package.
  • High Performance: Provides fast read and write speeds.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Space-saving footprint for integration into small devices.
  • Cost-Effective: Provides a cost-effective solution for high-density storage needs.

Additional Details:

The MX66U51235FXDI-10G features advanced error correction capabilities and supports various NAND Flash management techniques to enhance reliability and endurance. It is available in different package options to accommodate various design requirements. For detailed specifications including timing characteristics, electrical parameters, and packaging information, please consult the device datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess