EN
  • EN
  • DE

MLB-201209-0220A-N4

Part No MLB-201209-0220A-N4
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079087-MLB-201209-0220A-N4
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLB-201209-0220A-N4 CAD Model

Description

The MLB-201209-0220A-N4 is a multilayer chip inductor manufactured by Maglayers. This inductor is designed for high-frequency applications and is commonly used in various electronic circuits to filter, tune, or store energy. Its small size and robust construction make it suitable for compact devices and harsh environments.

Applications

  • Mobile communication devices: Used in impedance matching networks and RF filters.
  • Wireless LAN systems: Employed in signal processing circuits to improve signal quality.
  • Bluetooth modules: Integrated into matching circuits for efficient signal transmission.
  • High-frequency circuits: Utilized for impedance matching and noise suppression in various RF applications.
  • Consumer electronics: Found in a wide range of devices, including smartphones, tablets, and wearable devices.

Features

  • Multilayer construction: Offers high reliability and stable performance.
  • Small form factor (2012 size): Allows for compact circuit designs.
  • High Q-factor: Provides efficient energy storage and minimal losses.
  • Excellent solderability: Ensures reliable connection to the circuit board.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference in RF circuits.
  • Enhanced impedance matching: Optimizes signal transfer between different circuit components.
  • Reduced power consumption: Minimizes energy losses due to high Q-factor and low resistance.
  • Smaller device size: Enables the creation of more compact and portable electronic devices.
  • Increased reliability: Ensures stable and consistent performance over a long lifespan.

Specifications

The MLB-201209-0220A-N4 inductor has a size of 2.0 x 1.2 x 0.9 mm. It features an inductance value of 22nH and is designed for applications requiring precise inductance control and high-frequency performance. The specific rated current and self-resonant frequency (SRF) should be verified with the manufacturer's datasheet for precise design considerations. Its operating temperature range is typically between -40°C to +85°C, making it suitable for a wide array of environmental conditions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess