The ACT4515 is a high-efficiency, current-mode step-down DC-DC converter. It's designed to deliver a stable output voltage from a wide input voltage range, making it suitable for various applications.
Applications:
- Powering portable devices
- Point-of-load regulation
- Battery-powered systems
- Industrial control systems
- Automotive electronics
Features:
- High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses and extending battery life.
- Wide Input Voltage Range: Operates from a wide input voltage, accommodating various power sources.
- Current Mode Control: Provides excellent line and load regulation.
- Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
- Internal Compensation: Simplifies circuit design and reduces external component count.
- Over-Temperature Protection: Protects the device from thermal damage.
- Over-Current Protection: Protects the device and the load from over-current conditions.
- Short-Circuit Protection: Provides robust protection against short-circuit faults.
Benefits:
- Extended Battery Life: High efficiency translates to longer run times for battery-powered devices.
- Simplified Design: Internal compensation reduces the need for external components, simplifying the design process.
- Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the device and the load.
- Stable Output Voltage: Current mode control provides excellent line and load regulation, ensuring a stable output voltage under varying conditions.
- Versatile Applications: Wide input voltage range and adjustable output voltage make it suitable for a wide range of applications.
Additional Details:
The ACT4515 typically operates at a switching frequency that optimizes efficiency and component size. The device incorporates internal soft-start circuitry to limit inrush current during startup, preventing voltage overshoot and ensuring a smooth power-up sequence. It's often available in compact packages, suitable for space-constrained applications. Specific technical specifications (e.g., maximum input voltage, output current, switching frequency, efficiency curves) can be found in the device's datasheet provided by Active-Semi International Inc.