EN
  • EN
  • DE

MDFS4N60D

Part No MDFS4N60D
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830640-MDFS4N60D
Ultra Librarian 3D Model Ultra Librarian MDFS4N60D CAD Model

Description

The MDFS4N60D is a high-voltage MOSFET manufactured by MagnaChip Semiconductor. It is an N-channel enhancement mode MOSFET designed for high-efficiency power switching applications. The device features low on-resistance and fast switching speed, which contributes to improved efficiency and reduced power losses.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Lighting Ballasts
  • Motor Drives

Features:

  • High Voltage Capability: 600V drain-source voltage rating.
  • Low On-Resistance: Reduces conduction losses.
  • Fast Switching Speed: Minimizes switching losses.
  • Avalanche Ruggedness: Provides enhanced reliability.
  • High dv/dt Capability: Ensures stable operation in high-frequency circuits.
  • Isolated Package: Provides electrical isolation for safety.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed result in reduced power losses and higher efficiency.
  • Enhanced Reliability: Avalanche ruggedness protects against voltage transients.
  • Simplified Design: Optimized characteristics allow for simpler circuit designs.
  • Reduced Heat Dissipation: Lower losses result in less heat generation.
  • Increased Safety: Isolated package provides electrical isolation for safety in high-voltage applications.

Technical Specifications:

The MDFS4N60D features a drain-source voltage (Vds) of 600V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 4A. The on-resistance (Rds(on)) is low. The device is typically available in an isolated TO-220 package. The operating junction temperature ranges from -55°C to +150°C.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess