EN
  • EN
  • DE

MMIS70R900PTH-E

Part No MMIS70R900PTH-E
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831221-MMIS70R900PTH-E
Ultra Librarian 3D Model Ultra Librarian MMIS70R900PTH-E CAD Model

Description

The MMIS70R900PTH-E is a 700V, 0.9 Ohm Super Junction MOSFET from MagnaChip Semiconductor. It is designed for high-efficiency, high-power switching applications. The “-E” suffix indicates enhanced performance or specific characteristics compared to standard models. The Through-Hole package (PTH) allows for secure mounting and effective heat dissipation.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in AC-DC and DC-DC power supplies for industrial and consumer electronics applications.
  • Power Factor Correction (PFC) Circuits: Improves power factor in electronic devices to meet regulatory requirements and enhance efficiency.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of power outages, ensuring continuous operation of critical systems.
  • Inverters: Used in solar inverters, motor drives, and other power conversion applications.
  • High-Voltage Converters: Suited for applications requiring efficient voltage conversion at higher voltages.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • High Avalanche Ruggedness: Provides robustness against voltage transients and surges.
  • Enhanced dv/dt Capability: Improves immunity to voltage spikes and noise.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed contribute to reduced power losses and improved efficiency.
  • Enhanced Reliability: High avalanche ruggedness and dv/dt capability provide robust performance in harsh environments.
  • Simplified Thermal Management: The PTH package aids in effective heat dissipation.
  • Reduced Energy Consumption: High efficiency leads to lower energy consumption and reduced operating costs.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: The MMIS70R900PTH-E features a drain-source voltage (VDS) of 700V, an on-resistance (RDS(on)) of 0.9 Ohms, and enhanced switching characteristics. Please refer to the manufacturer's datasheet for comprehensive specifications, including continuous drain current and thermal resistance.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess