EN
  • EN
  • DE
  • IT

267M1602106MR686J

Part No 267M1602106MR686J
Manufacturer Matsuo
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Matsuo
Win Source Part Number 9230-267M1602106MR686J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 267M1602106MR686J CAD Model

Description

Product Overview:

The 267M1602106MR686J stands out as a versatile component suitable for advanced tech setups. Recognized for its stability and performance, this component effectively supports complex electronic architectures.

Features and Benefits:

  • High stability under varying environmental conditions.
  • Enhanced performance, supporting demanding applications.
  • Low failure rate, ensuring dependable long-term usage.

Applications:

  • Telecommunications equipment.
  • Advanced computing systems.
  • High-end audio equipment.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 470UF 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
Vishay
CAP TANT POLY 100UF 35V 2924
Lowest to $4.4361
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess