EN
  • EN
  • DE

73S1210F-68IMR/F

Part No 73S1210F-68IMR/F
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Core Processor 80515
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 8
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 6.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 68-QFN (8x8)
Win Source Part Number 1007042-73S1210F-68IMR/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S1210F-68IMR/F CAD Model

Description

Product Overview: 73S1210F-68IMR/F from Maxim Integrated

The 73S1210F-68IMR/F is a highly integrated, feature-rich smart card interface solution designed by Maxim Integrated. This advanced IC is specifically tailored to streamline the development of smart card reader applications and is suitable for a broad range of market segments, including banking, security, and telecommunications. The 73S1210F-68IMR/F offers a seamless interface between smart cards and microcontrollers, providing a secure and reliable communication channel.

This sophisticated integrated circuit comes in a compact 68-QFN package, making it ideal for space-constrained applications. It operates over the industrial temperature range, ensuring reliability and performance under varying environmental conditions. The 73S1210F-68IMR/F supports multiple smart card protocols and is compliant with ISO/IEC 7816 and EMV standards, ensuring interoperability with a variety of smart cards.

One of the standout features of the 73S1210F-68IMR/F is its built-in level translators, which allow for direct connection to a wide range of microcontrollers without the need for external level-shifting components. This not only simplifies the design process but also reduces the overall bill of materials. Additionally, the device includes an on-chip 5V to 3V regulator, further minimizing the need for external power supply components.

The 73S1210F-68IMR/F is equipped with multiple power-saving modes, which enable energy-efficient operation in battery-powered devices. Its robust ESD protection ensures the longevity of the product in the field. With its comprehensive set of integrated features, the 73S1210F-68IMR/F reduces the time-to-market for smart card reader solutions and offers a cost-effective approach without compromising on functionality or security.

Maxim Integrated's commitment to quality and innovation is evident in the 73S1210F-68IMR/F, making it a top choice for designers looking to incorporate smart card technology into their products with ease and confidence.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess