EN
  • EN
  • DE

ADA4898-2YRDZ-R7

Part No ADA4898-2YRDZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADA4898
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4898-2YRDZ-R7-ND, ADA4898-2YRDZ-R7TR, ADA4898-2YRDZ-R7CT, ADA4898-2YRDZ-R7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847284-ADA4898-2YRDZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4898-2YRDZ-R7 CAD Model

Description

The ADA4898-2YRDZ-R7 is a dual, high voltage, low noise, low distortion operational amplifier designed by Analog Devices Inc. to meet the needs of a wide range of applications that require precision and high performance. This operational amplifier is an ideal choice for professional audio equipment, medical devices, and instrumentation that demand high fidelity and low noise signal processing.

Key Features

  • Low Noise Performance: The device boasts an ultra-low noise density of 1.1 nV/√Hz at 1 kHz, making it suitable for applications that require a high signal-to-noise ratio.
  • High Speed: With a wide bandwidth of 230 MHz and a slew rate of 1000 V/μs, the ADA4898-2YRDZ-R7 can handle fast signals and quick changes in signal levels efficiently.
  • Low Distortion: Total Harmonic Distortion (THD) is exceptionally low, which makes it perfect for precision amplification in audio systems.
  • Dual Amplifier Design: The dual amplifier configuration enables the use in differential or two independent channels, providing flexibility in design.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive heavy loads when required.
  • Stable Over Temperature: The ADA4898-2YRDZ-R7 maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

This operational amplifier is well-suited for a variety of applications, including but not limited to:

  • Professional Audio Equipment
  • High-Performance ADC/DAC Buffers
  • Active Filters
  • Medical Imaging Systems
  • Instrumentation

Package and Availability

The ADA4898-2YRDZ-R7 comes in a compact 14-lead SOIC package, which is widely used and suitable for a range of standard PCB layouts. It is available in tape and reel packaging, denoted by the suffix 'R7', for ease of manufacturing and assembly in large volume production.

Note: For detailed specifications, application circuits, and additional information, please consult the ADA4898-2YRDZ-R7 datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1899 $50.9495
11+ $9.5449 $104.9939
17+ $9.2225 $156.7825
24+ $8.5776 $205.8624
31+ $8.2551 $255.9081
38+ $7.9326 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess