EN
  • EN
  • DE

73S1215F-44M/F/PC

Part No 73S1215F-44M/F/PC
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Maxim Integrated
Win Source Part Number 164439-73S1215F-44M/F/PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S1215F-44M/F/PC CAD Model

Description

The 73S1215F-44M/F/PC is a high-performance, feature-rich integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced chip is specifically tailored for smart card reader applications and is a perfect solution for both portable and fixed devices that require smart card interface capabilities.

Key Features

  • Smart Card Interface: The 73S1215F-44M/F/PC provides a complete interface for a smart card, supporting both 3.3V and 5V cards, which makes it versatile for various smart card applications.
  • High Integration: This product includes an on-chip USB full-speed controller and transceiver, which eliminates the need for external USB interface components, thus reducing the overall system cost and complexity.
  • Flexible Clock Management: It features an integrated clock management system that supports multiple clock sources, ensuring compatibility with different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the 73S1215F-44M/F/PC minimizes power consumption, which is critical for battery-operated devices.
  • Robust Protection: The chip includes built-in protection circuits to safeguard against electrical hazards such as short circuits, overcurrent, and electrostatic discharge (ESD).

Applications

The versatility of the 73S1215F-44M/F/PC makes it ideal for a wide range of applications, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Access control systems
  • Identification verification systems
  • Portable smart card readers

Technical Specifications

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: Compact PC (Plastic Chip) package for space-constrained applications

With its robust design, comprehensive feature set, and adherence to industry standards, the Maxim Integrated 73S1215F-44M/F/PC is a reliable choice for developers looking to integrate smart card functionality into their products efficiently and cost-effectively.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess