EN
  • EN
  • DE

73S1217F-68IM/F

Part No 73S1217F-68IM/F
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 73S12xx
Packaging Tube
Core Processor 80515
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SmartCard, UART/USART, USB
Peripherals LED, POR, WDT
Number of I/O 8
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 6.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN (8x8)
Win Source Part Number 764753-73S1217F-68IM/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S1217F-68IM/F CAD Model

Description

Maxim Integrated 73S1217F-68IM/F Smart Card Interface

The Maxim Integrated 73S1217F-68IM/F is a highly integrated smart card interface IC designed to provide a reliable link between smart cards and microcontrollers or microprocessors in point-of-sale (POS) terminals, security systems, and other smart card-enabled applications. This advanced IC is engineered to simplify design and reduce the cost of smart card reader solutions.

This smart card interface is compliant with ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of smart cards. The 73S1217F-68IM/F offers a versatile connection to any microcontroller with a serial interface (SPI or I²C), which allows for easy integration into existing systems.

The device features an on-chip 5V to 3V regulator, capable of supplying up to 80mA to the smart card, making it suitable for powering both conventional 5V cards and newer 3V cards without the need for external components. It also includes multiple protection features such as short-circuit and thermal protection, ensuring robust performance and reliability in harsh environments.

With its built-in level shifters, the 73S1217F-68IM/F can interface with microcontrollers operating from 1.8V to 5V, providing design flexibility. The IC also incorporates an automatic activation sequence and deactivation sequence for smart cards, along with hardware sequencers to minimize the software overhead during smart card transactions.

Additional features of the 73S1217F-68IM/F include an auxiliary I/O pin that can be used for card detection or as a GPIO, a programmable clock generator that supports a wide range of clock frequencies, and an interrupt pin to signal the host microcontroller of events such as card insertion or removal.

Overall, the Maxim Integrated 73S1217F-68IM/F is a powerful solution for designers looking to incorporate smart card interfaces into their applications with minimal design effort and maximum reliability. Its comprehensive feature set and compliance with industry standards make it an ideal choice for a variety of smart card applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess