EN
  • EN
  • DE

73S8010R-IMR/F

Part No 73S8010R-IMR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Set-Top Boxes
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 32-QFN (5x5)
Mounting Surface Mount
Win Source Part Number 102302-73S8010R-IMR/F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 73S8010R-IMR/F CAD Model

Description

The Maxim Integrated 73S8010R-IMR/F is a state-of-the-art smart card interface IC designed to facilitate secure and efficient communication between smart cards and host devices. This advanced chip is an integral component for applications such as banking, telecommunications, and secure access systems, where reliable smart card interactions are crucial.

The 73S8010R-IMR/F is a single-chip solution that supports 3V, 5V, and 1.8V smart cards, making it highly versatile and compatible with a wide range of card types. Its robust design ensures compliance with the latest ISO7816, EMV, and PC/SC standards for smart card interfaces, providing a seamless integration experience for developers and system integrators.

Key Features:

  • Multi-Voltage Operation: This IC can automatically detect and configure itself to support the voltage requirements of the inserted smart card, whether it is 1.8V, 3V, or 5V.
  • Integrated Protection: Built-in features such as short-circuit and thermal protection safeguard the IC and the smart card against potential damage from electrical anomalies.
  • Low Power Consumption: The 73S8010R-IMR/F is designed for energy efficiency, which is critical for battery-powered devices like mobile point-of-sale terminals.
  • Programmable Current Limiting: The IC offers programmable current limiting for the card VCC supply, providing additional control and protection.
  • Soft Start Circuitry: The soft start feature prevents inrush current at power-up, enhancing the longevity of the smart card and the interface IC.
  • Serial Interface: An easy-to-use serial interface facilitates communication with microcontrollers or processors, simplifying the integration process.

The Maxim Integrated 73S8010R-IMR/F is available in a compact QFN package, which is ideal for space-constrained applications. Its robust set of features and compliance with industry standards make it an excellent choice for developers looking to create reliable and secure smart card-based systems.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess