EN
  • EN
  • DE

78M6618-IMR/F

Part No 78M6618-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC PWR MEASUREMENT OCTAL 68-QFN / Octal Power and Energy Measurement IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage (V) 3V ~ 3.6V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-SQFN (8x8)
Part Number Series 78M6618
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803509-78M6618-IMR/F
Ultra Librarian 3D Model Ultra Librarian 78M6618-IMR/F CAD Model

Description

The 78M6618-IMR/F is a highly integrated, programmable power measurement and monitoring chip brought to you by Maxim Integrated. This advanced energy-measurement processor is designed to provide precise data for a wide range of applications, including power metering, power distribution units, and smart plugs.

Key Features

  • High Accuracy: The 78M6618-IMR/F boasts a high level of measurement accuracy, making it suitable for applications that require precise energy data.
  • Integrated Design: With an SoC (system-on-chip) design, this product integrates a full 32-bit compute engine, an MPU core, and real-time clock/calendar, reducing the need for external components and simplifying the design-in process.
  • Programmability: The device is fully programmable, allowing for customization to specific applications and use-cases, enhancing its versatility across various platforms.
  • Multi-Load Monitoring: Capable of monitoring up to eight single-phase loads simultaneously, the 78M6618-IMR/F is ideal for multi-load systems.
  • On-Chip Flash Memory: Equipped with on-chip flash memory, it allows for firmware upgrades and application-specific configurations, ensuring long-term utility and adaptability.
  • Communication Interface: The chip supports UART/SPI communication interfaces for easy integration with external microcontrollers or other peripheral devices.

Applications

The versatility of the 78M6618-IMR/F makes it suitable for a variety of applications, including but not limited to:

  • Residential and commercial energy monitoring
  • Advanced power strips and surge protectors
  • Smart home energy management systems
  • Data center power distribution units (PDUs)
  • Industrial power monitoring

Environmental and Quality Certifications

The 78M6618-IMR/F adheres to stringent quality standards and environmental regulations, ensuring reliability and compliance with industry requirements.

Ordering Information

For detailed ordering and pricing information, please contact Maxim Integrated’s sales department or authorized distributors. The 78M6618-IMR/F is available in different package options to suit your specific design needs.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,476 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess