The Mitsubishi M38185ME-224FP is a single-chip 8-bit microcontroller belonging to the 38000 series. It's designed for a wide range of embedded control applications, especially those requiring cost-effectiveness and relatively low power consumption. These microcontrollers are known for their versatility and integration of essential peripherals.
Applications
- Consumer electronics (e.g., remote controls, small appliances)
- Industrial control systems (e.g., motor control, sensor interfacing)
- Automotive applications (e.g., dashboard displays, simple control functions)
- Office automation equipment (e.g., printers, fax machines)
- Toy and game applications
Features
- 8-bit CPU core
- On-chip ROM and RAM
- Multiple timers/counters
- Serial communication interfaces (UART, SPI)
- Analog-to-digital converter (ADC)
- Input/output ports
- Interrupt controller
- Watchdog timer
Benefits
- Provides efficient and reliable control in a variety of applications.
- Reduces system cost by integrating multiple functions into a single chip.
- Offers a balance of performance and low power consumption.
- Simplifies system design with integrated peripherals.
- Provides flexible communication options with other devices.
Additional Details
The M38185ME-224FP typically operates on a 5V power supply. The operating temperature range typically is -20 to 70°C. Key specs also include Flash Memory, RAM size and the number of I/O pins.
Detailed datasheets can be found that describe memory maps, pinouts, instruction sets, and other specifications.