EN
  • EN
  • DE

78P2351R-IM/F

Part No 78P2351R-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description Serial 155M NRZ to CMI Converter | IC LIU NRZ-CMI CONV 155M 56-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Family Part Number 78P2351
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1133730-78P2351R-IM/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78P2351R-IM/F CAD Model

Description

The 78P2351R-IM/F is a high-performance, single-chip transceiver from Maxim Integrated, designed for Ethernet applications. This integrated circuit is specifically tailored for 10GBASE-LR/ER applications and is compliant with the IEEE 802.3ae 10G Ethernet standard. It is an ideal solution for high-speed communication links that require low power consumption and a small form factor.

Key Features

  • High Integration: The 78P2351R-IM/F integrates a Serializer/Deserializer (SerDes), Clock Data Recovery (CDR), and signal conditioning functionality into a single chip, simplifying design and reducing board space requirements.
  • Performance: It operates at a data rate of 10.3125 Gbps, ensuring robust performance for 10G Ethernet applications.
  • Flexibility: The device supports both NRZ (Non-Return-to-Zero) and PAM4 (Pulse Amplitude Modulation with 4 levels) signaling, providing flexibility for a range of connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, the 78P2351R-IM/F minimizes power usage, which is critical for high-density networking equipment.
  • Temperature Range: The transceiver operates over an industrial temperature range, making it suitable for deployment in environments with challenging thermal conditions.
  • Package: It is available in a compact 13mm x 13mm, 144-TQFP (Thin Quad Flat Pack) package, which allows for easy integration into various system designs.

Applications

The 78P2351R-IM/F is designed for use in a variety of high-speed networking equipment, including:

  • Routers and Switches
  • Network Interface Cards (NICs)
  • Optical Transport Systems
  • Data Center Networking Infrastructure

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the 78P2351R-IM/F is no exception. It is built to meet the stringent requirements of networking and communication systems, ensuring long-term performance and stability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7604 $68.2812
7+ $18.6752 $130.7264
10+ $18.0919 $180.9190
14+ $17.5086 $245.1204
18+ $16.9254 $304.6572
23+ $15.1744 $349.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess